Wired Connectivity

Wi-Fi HaLow extends wireless range for IoT devices

15 January 2026

Morse Micro’s HaLowLink 2 is now available. It was announced at last week’s CES 2026 and is designed for long-range Wi-Fi for the internet of things (IoT) and IoT 2.0 applications.

The HaLowLink 2 is an all-in-one Wi-Fi HaLow router, access point and extender to allow engineers, designers, system integrators and enterprises to deploy long-range, low-power wireless networks.

The module is powered by Morse Micro’s MM8108 Wi-Fi HaLow chipset that ups the wireless range, improves performance and simplifies deployment across multiple regions. The platform enables users to create networks for Wi-Fi HaLow devices operating in the sub-1 GHz band. This makes it applicable for:

  • Smart cities
  • Industrial sites
  • Smart agriculture
  • Logistics
  • Large commercial campuses

Two HaLowLink devices can extend the Wi-Fi beyond its traditional reach allowing for robust backhaul connectivity for non-HaLow devices via Wi-Fi, Ethernet or USB.

"With HaLowLink 2 now generally available around the world, we're making it easier than ever for customers to deploy long-range, low-power Wi-Fi networks at scale," said Michael De Nil, co-founder and CEO at Morse Micro. "This product bridges the gap between Wi-Fi simplicity and the coverage traditionally associated with proprietary wireless technologies."

Some of the features of HaLowLink 2 include:

  • Sub-GHz Wi-Fi HaLow
  • 2.4 GHz Wi-Fi 4
  • Dual gigabit Ethernet ports
  • USB-C power/data interface
  • MediaTek CPU

What is Wi-Fi HaLow

Wi-Fi HaLow (IEEE 802.11ah) is a standards-based alternative to other connectivity technologies like low power wide area network (LPWAN) technologies like long range (LoRa) or proprietary mesh systems.

Wi-Fi HaLow combines range and power efficiency with bandwidth, IP-native compatibility and scalability for industrial networks.

The technology includes:

  • Over 1 km range
  • Low power consumption
  • Connects to more than 8,000 devices
  • Penetrates walls, foliage and obstacles with sub-GHz frequencies
  • Integrates into existing IT infrastructure
  • WPA3 security
To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement