Industrial Electronics

Boosting productivity in semiconductor manufacturing with new film-thickness measurement system

15 January 2026

Hamamatsu Photonics has developed the HyperGauge thickness measurement system C17319-11, a new device designed to enhance productivity in semiconductor manufacturing processes. It features the company's proprietary wavelength detection technology, “λ-Capture,” which uses a high-sensitivity camera to enable full-surface measurement of wafers up to 300 mm in diameter in just 5 seconds.

Key benefits

Source: Hamamatsu PhotonicsSource: Hamamatsu Photonics

Designed for both bare and patterned wafer inspection, the device delivers high resolution and excellent measurement reproducibility, essential for reducing process losses and improving yield in semiconductor manufacturing. It supports a wide range of applications from observing full-surface thickness distribution on irregular or ultra-thin wafers to evaluating structures on patterned wafers. When integrated into semiconductor manufacturing equipment, it enables efficient film-thickness inspection at each process stage, strengthening both productivity and quality. Key benefits include:

  • High resolution and reproducibility: Ensures accurate inspection for both bare and patterned wafers.
  • Wide application range: Observes full-surface thickness distribution and evaluates patterned wafer structures.
  • Process efficiency: Reduces process losses and improves yield through efficient film-thickness inspection at each stage.
  • Proven performance: Highly rated by major domestic semiconductor manufacturers for its new “snapshotting in-plane film thickness distribution” concept and overall performance.

Product overview and features

This product is a device that measures wafer film thickness in two dimensions using a high-sensitivity camera. Wafer mapping is performed simultaneously with film thickness measurement. This makes it easier to select measurement locations and align positions compared to point sensor methods, while also enabling rapid acquisition of thickness distribution. Features include:

  • High-speed measurement: Acquire thickness distribution in just 5 seconds
  • High resolution: Detailed measurement with 0.3 mm accuracy
  • No moving parts: Minimizes risk of particle generation
  • Easy detection of specific points: Facilitates measurement of desired wafer locations compared to point sensor methods
  • Equipped with proprietary “λ-Capture” technology: New film thickness measurement method achieves both accuracy and reproducibility
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement