Industrial Electronics

New interferometer for high-precision wafer thickness measurement

07 November 2025

The IMS5420-TH white light interferometer opens up new perspectives in industrial thickness measurement of monocrystalline silicon wafers. Due to its broadband superluminescent diode (SLED), the IMS5420-TH can be used for undoped, doped and highly doped silicon wafers. The thickness measuring range extends from 0.05 mm up to 1.05 mm. The measurable thickness of air gaps is even up to 4 mm.

In semiconductor production, highest precision is essential. An important process step is the lapping of theSource: Micro-EpsilonSource: Micro-Epsilon blanks, which are thereby brought to a uniform thickness. In order to continuously control the thickness, the interferoMETER IMS5420 series white light interferometers were developed.

These each consist of a compact sensor and a controller housed in a robust industrial-grade enclosure. Active temperature control integrated in the controller ensures high stability of measurements.

The interferometer is available as either a thickness or a multi-peak thickness measuring system. The multi-peak thickness measuring system can measure the thickness of up to five layers, e.g., wafer thickness, air gap, film and coatings greater than 50 µm. For thickness measurements in difficult environmental conditions, the IMS5420IP67 controller is available with IP67 protection rating and stainless steel housing as well as matching fiber optics and sensors.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement