ROHM’s ultra-compact complementary metal–oxide–semiconductor (CMOS) operational amplifier (op amp) TLR1901GXZ achieves the industry’s lowest operating circuit current. This IC is optimized to be applied as a measurement sensing amplifier in size-constrained applications such as handheld measurement instruments, wearable devices and indoor motion detectors.
As the demand continues to grow for more sophisticated control in battery-driven devices, the importance of sensors that detect parameters such as temperature, humidity, vibration, pressure and flow rate — along with the op amps used to amplify these sensor signals — continues to rise. At the same time, greater miniaturization and energy savings in applications is a necessary step to realizing a sustainable society —placing similar demands on individual devices as well.
In response to these evolving market needs, ROHM has advanced its process, packaging and proprietary Nano Energy circuit technologies to develop an op amp that addresses three key requirements: lower power consumption, higher accuracy and compact size. The newly developed TLR1901GXZ achieves an ultra-compact footprint of less than 1 mm2 by adopting a WLCSP (Wafer Level Chip Scale Package) with a fine ball pitch of 0.35 mm while delivering an industry-leading low operating current of 160 nA (typ.). This not only contributes to high-density mounting in space-constrained applications, but also to a significantly extended battery life.
Source: ROHM
Moreover, the TLR1901GXZ features an exceptionally low input offset voltage of just 0.55mV (max.), one of the best among ultra-low current op amps. This represents an approximate 45% reduction compared to typical products on the market. A maximum input offset voltage temperature drift of 7uV/° C ensures high accuracy operation over the operating temperature range.
Design flexibility can be further enhanced by pairing the op amp with ROHM’s ultra-compact general-purpose resistors, such as the MCR004 (0402 metric/01005 inch) and MCR006 (0603 metric/0201 inch), for applications like gain adjustment. The MCR004 series lineup includes the MCR004E — an environmentally friendly, fully lead-free option designed to support sustainable designs. Adapter boards featuring SSOP5 package ICs are offered as well to support initial evaluation and replacement assessments.
Going forward, ROHM will continue to pursue further power savings in op amps by advancing both miniaturization and original ultra-low power technologies. At the same time, we are committed to improving device performance by reducing noise and offset, expanding power supply voltage ranges and contributing to solving social issues through more precise application control.