Power Semiconductors

Altera begins high memory bandwidth FPGA shipments

02 April 2025
The Agilex 7 FPGA series is now in production qualities for AI, data centers, firewalls, 5G communications and Gigabit Ethernet. Source: Altera

Altera, a division of Intel Corp., has begun production shipments of the Agilex 7 field programmable gate array (FPGA) M-Series, which integrates high bandwidth memory and supports DDR5 and LPDDR5 memory technologies.

The series offers more than 3.8 million logic elements making it optimized for applications needing high performance and high bandwidth like:

  • AI
  • Data centers
  • Next-generation firewalls
  • 5G communications infrastructure
  • 8K broadcast equipment

These applications require higher memory bandwidth, increased capacity and improved power efficiency, Altera said. The Agilex 7 FPGA series help to reduce the memory bottlenecks and latency, the company said.

In data centers, the device provides high memory bandwidth and high-performance FPGA fabric for faster processing and more power efficient data handling of generative AI models.

In firewalls, the chips offer high-performance data paths, deep memory buffers and connectivity.

In 8K HD video, high bandwidth supports the transfer of massive amounts of data between the image sensor pipeline and the chip.

In Gigabit Ethernet technologies, it can enable the development of 800 GbE test equipment.

Other features of the FPGA include:

  • DDR5 and LPDDR5 support
  • Up to 32 GB high-bandwidth memory
  • 820 BGps of peak memory bandwidth
  • Network-on-chip (NoC) functionality
  • Hardened IP for PCIe 5.0, CXL 2.0 and 400G Ethernet
To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement