Industrial Electronics

The RRC3570 Ecosystem: The complete solution for advanced energy management

03 March 2025

RRC Power Solutions, a developer of advanced battery technology, introduces the RRC3570 Ecosystem, a groundbreaking energy management solution designed to meet the demanding power needs of industries such as medical technology, robotics, and industrial automation. At the heart of this ecosystem is the RRC3570, a high-performance 24 V standard battery, engineered for efficiency, reliability, and scalability.

Unparalleled power and flexibility

The RRC3570 battery delivers a high discharge rate of up to 30 Amperes, making it ideal for applications that require sustained high power output. Whether it’s medical devices, robotic exoskeletons, smart shopping carts, or industrial automation, the RRC3570 ensures uninterrupted and safe energy supply. Designed for scalability, multiple RRC3570 batteries can be connected in parallel or series configurations, even reaching 48V for applications requiring higher voltages.

Key components of the RRC3570 Ecosystem

RRC-PMM35 — Intelligent charging management

The RRC-PMM35 is the brain of an energy management system. With advanced control mechanisms, it ensures optimal charging performance, extending the life of the RRC3570 battery. Its compact and innovative design allows for seamless integration into existing systems.

RRC-SMB-HBC — High-performance desktop charger

Specifically designed for the RRC3570, the RRC-SMB-HBC desktop charger provides safe and efficient charging. Equipped with intelligent charging algorithms and comprehensive protection features, itSource: RRCSource: RRC guarantees maximum safety and performance during the charging process.

RRC3570 — 24 V intelligent and powerful battery

The RRC3570 is a state-of-the-art, high-performance 24 V standard battery, developed for high-demand applications. It supports high-power applications with discharge rates of up to 30 Amperes, making it suitable for both medical devices and advanced robotic systems. Whether it is powering medical equipment, robotic exoskeletons or smart shopping carts, the RRC3570 delivers reliable, long-lasting energy.

Versatile configurations for extended applications

The RRC3570 is designed with versatility in mind. Multiple RRC3570 batteries can be connected in parallel and serial configurations, enabling the system to scale up to 48 V for applications requiring higher voltages. This flexibility makes the RRC3570 ideal for a wide range of industries beyond just medical technology, extending into the robotics sector and other high-power applications.

Why choose the RRC3570 Ecosystem?

• Compatibility and flexibility: All components of the ecosystem are perfectly synchronized, ensuring seamless integration and optimal performance in user applications.

• High efficiency: The synergy between the RRC-PMM35, RRC-SMB-HBC, and RRC3570 maximizes energy efficiency and significantly prolongs battery life.

• Comprehensive protection: Advanced protection features safeguard devices from overcharging, deep discharge and short circuits, ensuring a safe and reliable energy supply.

• Wide range of applications: The RRC3570 Ecosystem is the ideal energy solution for industries requiring robust, high-power and reliable energy systems.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement