Electronics and Semiconductors

TMBS rectifiers deliver high current ratings to 7 A in DFN3820A package

10 July 2023

Vishay Intertechnology, Inc. has introduced five new series of 60 V, 100 V and 150 V surface-mount Trench MOS Barrier Schottky (TMBS) rectifiers in the low profile DFN3820A package with wettable flanks. Providing space-saving, high efficiency solutions for commercial, industrial, energy and automotive applications, the VxNL63, VxNM63, VxN103, VxNM103 and VxNM153 each offer best in class current ratings up to 7 A, current density 50% higher than the conventional SMA (DO-214AC) package, and 12% higher compared to the SMF (DO-219AB) and are available in automotive grade, AEC-Q101 qualified versions.

The first package in Vishay's new Power DFN family, the DFN3820A features a compact 3.8 mm by 2.0 mm footprint and an extremely low typical height of 0.88 mm, allowing the Vishay General Semiconductor rectifiers released today to make more efficient use of PCB space. Compared to the conventional SMB (DO-214AA), conventional SMA (DO-0214AC and SOD128), the package's size is 60%, 44% and 35% smaller,Source: Vishay Intertechnology, Inc.Source: Vishay Intertechnology, Inc. respectively. At the same time, the devices' optimized copper mass design and advanced die placement technology allow for superior thermal performance that enables operation at higher current ratings. The rectifiers offer equivalent or higher current ratings to devices in the SMA (DO-214AC), SMB (DO-214AA) and SOD128 packages.

The devices are intended for low voltage, high frequency inverters, DC/DC converters, freewheeling diodes, snubbers, polarity protection, reverse current blocking and LED backlighting. Typical automotive applications will include electronic controls for airbags, motors and fuel pumps; advanced driver assistance (ADAS), lidar and camera systems; and 48 V boardnets, chargers and battery management systems (BMS) in electric (EV) and hybrid electric vehicles (HEV). In addition, the rectifiers deliver high performance for energy generation, distribution and storage; industrial automation equipment and tools; consumer electronics and appliances; notebooks and desktop computers; and telecom equipment.

The VxNL63, VxNM63, VxN103, VxNM103 and VxNM153 offer high temperature operation up to +175° C, while their best in class forward voltage drop down to 0.45 V reduces power losses to improve efficiency. The wettable flanks of their DFN3820A package allow for automatic optical inspection (AOI), eliminating the need for an X-ray inspection. Ideal for automated placement, the rectifiers offer an MSL moisture sensitivity level of 1, per J-STD-020, LF maximum peak of 260° C. The devices are RoHS-compliant and halogen-free, and their matte tin-plated leads meet the JESD 201 class 2 whisker test.

Samples and production quantities of the new TMBS rectifiers in the DFN3820A package are available now, with lead times of 12 weeks.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement