The award-winning EXAIR Varistat Benchtop Ionizer is a powerful fan-driven static eliminator engineered to neutralize static charges on surfaces in demanding industrial environments. This ionizer delivers a consistent stream of ionized airflow, effectively eliminating static and particulates without the need for compressed air. The Varistat is now available in 230 V to meet the needs of industrial locations. Easily mounted on benchtops or machines, this static eliminator is manually adjustable and perfect for processes needing comprehensive coverage.
The system sets itself apart from other fan-driven static eliminators by offering highly adjustable features
Source: EXAIR and allowing for versatility. Features like selectable voltage 115 V AC/230 V AC, variable fan speed, and adjustable polarity make the Varistat a comprehensive solution for eliminating static in a variety of processes and facilities. Once plugged in, the Varistat provides rapid static decay capable of reducing 1,000 V to 100 V in .8 seconds. This product features two replaceable ion emitter points and two 30 PPI foam filters to ensure optimal performance over extended periods, as well as LED lights to signify proper function.
The Varistat is part of an extensive line of static eliminating products from EXAIR that are UL listed and CE compliant. Products like the Intellistat Ion Air Gun, the Gen4 Super Ion Air Knife, and the Gen4 Ionizing Bar, exhibit the wide range of static solutions offered and the ability to combat static in a variety of manufacturing processes.