Industrial & Medical Technology

New Anti-Static Ionizing Bar from Exair Features 25% Better Performance

10 October 2018

Exair’s new Gen4 ionizing bar eliminates static electricity 25% better than previous models by eliminating larger static charges, faster. It has improved range and is effective when mounted up to 4 inches from a charged surface. This can improve production speeds, product quality and surface cleanliness dramatically. It eliminates static on plastics, webs, sheet stock and other product surfaces where tearing, jamming or hazardous shocks are a problem.

Gen4 products have undergone independent laboratory tests to certify that they meet the rigorous safety, Source: ExairSource: Exairhealth and environmental standards of the U.S., the European Union and Canada that are required to attain the CE and UL marks. They are also RoHS compliant. New design features include a metal armored high-voltage cable to protect against abrasion and cuts, integrated ground connection and electromagnetic shielding.

The Gen4 ionizing bar is compact, which allows it to fit in the confined spaces of machinery, using an integrated mounting flange, where a static charge is generated. A high concentration of positive and negative ions produces fast static decay, neutralizing surfaces that cause production, quality or safety problems.

Exair’s Gen4 ionizing bar product line is available from stock in 3 inches to 108 inches long. The electrical ion source is shockless and there is no radioactive element. A new selectable voltage power supply has been designed to operate Gen4 products. Visit Exair to see the entire Gen4 static elimination product line. Applications include surface cleaning, neutralizing plastics, bag opening, printing machinery, packaging operations and elimination of painful static electricity shocks.

Learn more at Exair.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement