Discrete and Process Automation

AI-driven electronics design

20 January 2025
Source: Shutterstock

The use of generative artificial intelligence (AI) for designing and manufacturing electronic circuits is changing the game by making it possible to develop modern, high-quality products. Electronics manufacturers are improving efficiency of their products by leveraging AI tools throughout the production process, starting from initial design to final quality checks. Generative AI can quicky do the manual time-consuming work, saving time and money of the clients.

How can AI help?

AI can detect and fix process irregularities, routing errors, and quality control, which is an essential part of producing electronics. This AI-integration is crucial for maintaining standards in sectors where traditional quality checks are expensive and time-consuming. Moving toward digital smart factories also increases operational efficiency, which in turn allows for more responsive and simplified manufacturing lines, which boosts throughput while decreasing waste.

Electrical engineers or electronics enthusiasts may optimize processes and complete tasks that used to take a long time in a matter of seconds with AI-driven technology, significantly cutting down on development schedules. By reducing production costs and energy usage while offering solutions that combine beauty with utility, generative AI is changing the design environment. Leo and other similar simulation technology products from Autodesk AI and other AI design assistants allow engineers to virtually test products before making physical prototypes, which speeds up the design process, cuts down on material waste and helps with sustainable development.

[Find suppliers of AI platforms on GlobalSpec]

Popular AI-driven circuit design tools

  • Cadence Design Systems: Cadence offers a suite of AI-powered tools for IC design, including automated layout, verification and optimization.
  • Synopsys: Synopsys provides AI-driven tools for digital and analog circuit design, including synthesis, physical design and verification.
  • Siemens EDA: Siemens offers a range of AI-powered tools for electronic design automation, including circuit simulation, verification and optimization.
  • Open-source tools with AI integration: Tools like KiCad and Ngspice are increasingly incorporating AI-driven features, such as automated layout, design rule checking and simulation optimization.
  • Cloud-based design tools: Cloud-based platforms like AWS, Azure and Google Cloud Platform offer AI-powered tools for circuit simulation, verification and synthesis. These tools can be accessed remotely and scaled to meet the needs of large and complex designs.
  • Flux: This platform is gaining traction for its AI-powered Copilot, which helps automate tasks like component placement and routing. It's designed to make PCB design more accessible and efficient.

Example of an AI-integrated tool

Cadence Virtuoso has integrated AI to streamline the circuit design process. Let’s look at a simplified example of how AI is used in this tool:

Step 1: Define design specifications

  • First of all, the designer needs to clearly articulate the desired functionality, performance metrics and constraints of the circuit.
  • Then, AI algorithms can be used to analyze these specifications and suggest optimal design approaches based on historical data and industry best practices.

Step 2: Generate initial circuit schematic

  • The initial circuit schematics can be generated automatically using AI-powered tools based on the defined specifications.
  • AI can explore multiple design options and recommend the most promising ones based on performance, power consumption and cost considerations.

Step 3: Circuit simulation and analysis

  • AI can optimize simulation parameters and techniques to reduce simulation time and can identify potential design flaws and suggest modifications to improve reliability.
  • Next, AI algorithms can analyze simulation results to identify bottlenecks and suggest optimizations.

Step 4: Layout design and verification

  • AI-powered tools are developed in such a way that they can automatically generate layout designs, considering factors like routing congestion, power integrity and signal integrity.
  • Design Rule Checking (DRC) and Layout versus Schematic (LVS): AI can accelerate these verification processes by identifying and fixing errors early in the design cycle.

Step 5: Physical verification and sign-off

  • AI can optimize timing constraints and identify timing violations, which is a critical part of static timing analysis.
  • AI-driven tools can analyze power consumption and identify opportunities for power reduction. It can simulate the behavior of the circuit under various fault conditions to identify critical test points.

Step 6: Fabrication and testing

  • AI can help optimize the design for manufacturability, considering factors like process variations and yield and can generate efficient test patterns to identify manufacturing defects. For instance, AI can fine-tune circuit parameters, such as transistor sizes and bias voltages, to achieve optimal performance and power efficiency.

Conclusion

The use of generative AI systems for quality control has proven revolutionary. AI systems can work nonstop to optimize production by assuming responsibilities that were previously overseen by humans. This not only increases productivity but also guarantees a consistent quality that can be difficult, if not impossible, to achieve through manual methods.

Also, even the tiniest of flaws will probably be picked up by AI-driven quality control due to how thorough it is. Even the tiniest flaws can cause consumer electronics to malfunction or pose hazards, therefore meticulous attention to detail is essential in the electronics manufacturing process. Generative AI algorithms also distinguish themselves by improving electronic circuit designs to minimize power consumption and production costs, two desirable outcomes in the cutthroat consumer electronics industry.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement