Industrial Electronics

Littelfuse unveils high-performance Ultra Junction X4-Class 200 V power MOSFETs for enhanced efficiency and reliability

11 December 2024

Littelfuse, Inc. has announced the release of the IXTN400N20X4 and IXTN500N20X4 Ultra Junction X4-Class Power metal-oxide semiconductor field-effect transistors (MOSFETs).

The new devices expand upon the current 200 V X4-Class Ultra Junction MOSFETs, featuring some of the lowest on-state resistances available. The high current ratings of these MOSFETs allow designers to replace multiple low-current rated devices connected in parallel, streamlining the design process and enhancing both reliability and power density in applications. Additionally, the screw-mounted terminals of the SOT-227B package enable rugged and stable mounting.

These new 200 V MOSFETs deliver the lowest on-state resistances, enhancing and complementing theSource: Littelfuse, Inc.Source: Littelfuse, Inc. existing Littelfuse X4-Class Ultra Junction family portfolio. Compared to the existing state-of-the-art X4-Class MOSFET solutions, these MOSFETs offer up to ~2x higher current ratings and RDS(on) values up to ~63% lower.

The new MOSFETs are ideal for a range of low-voltage power applications where minimizing on-state losses is essential, including:

  • Battery energy storage systems (BESS),
  • Battery chargers,
  • Battery formation,
  • DC/battery load switch, and
  • Power supplies.

"The new devices will allow designers to replace multiple low-current rated devices, connected in parallel, with a single device solution,” said Sachin Shridhar Paradkar, global product marketing engineer at Littelfuse. “This unique solution simplifies gate driver design, improves reliability, improves power density and PCB space utilization."

The Ultra Junction X4-Class Power MOSFET offers the following key performance benefits:

  • Low conduction losses
  • Minimized parallel connection effort
  • Simplified driver design with minimal driver losses
  • Simplified thermal design
  • Increased power density

Why is a MOSFET featuring a low on-state resistance the go-to choice for applications where minimal on-state losses are crucial?

A MOSFET with low on-state resistance (RDS(on)) is the ideal choice in applications where minimal on-state losses are crucial. It significantly reduces the power dissipation during operation, leading to lower conduction losses, higher efficiency and less heat generation. This makes it perfect for power-sensitive applications such as power supplies, motor drivers and battery-operated devices where maintaining high efficiency and thermal management is crucial.

Availability

The Ultra Junction X4-Class Power MOSFETs are available 10 pieces per tube. Place sample requests through authorized Littelfuse distributors worldwide

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement