Industrial Electronics

New high-definition oscilloscope: Debug with confidence

15 November 2024

The new T3DSO3000HD 12-bit high-definition oscilloscope family from Teledyne LeCroy is packed with features to simplify design analysis and debugging for engineers, providing detailed signal definition to resolve those pesky design bugs.

Four channel bench models are available with analog bandwidth options of 200 MHz, 350 MHz, 500 MHz and 1 GHz each with 12 bits of vertical resolution. Each model offers a maximum sample rate of up to 4 GS/s sample rate and a maximum memory up to 400 Mpts.

The T3DSO3000HD series employs the latest technology which features a maximum waveform capture rateSource: Teledyne LeCroySource: Teledyne LeCroy of up to 200,000 wfm/s in normal mode and 890,000 wfm/s in sequence mode, 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as history waveform recording, search and navigate functions, sequence mode, mask test, bode plot and power analysis come as standard and allow for extended waveform records to be captured, stored and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the T3DSO3000HD.

The large 10.1-inch display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operation efficiency. It also supports mouse control, and remote web control over LAN.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement