Consumer Electronics

SIGLENT demos its new high end oscilloscope

07 April 2022

These new models feature up to 16 digital channels plus 4 analog channels for mixed-signal analysis with a maximum record length of 500 Mpts/ch. Engineers can accurately correlate and isolate the timing of digital and analog events on the same timebase. These new scopes have more than 30 automatic preset measurement functions.

The SDS6000A Series employs Siglent’s SP technology with a maximum waveform capture rate of up to 750,000 wfm/s in sequence mode, 256-level intensity grading display function, plus a color temperature display mode. It also has an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering.

Tools such as history waveform recording, search and navigation functions, mask test, bode plot, power analysis, and eye/jitter snalysis allow for extended waveform records to be captured, stored and analyzed. Other features of the SDS6000A include an impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator and serial decoding.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement