Multimedia

SIGLENT offering free bandwidth upgrade with its top line oscilloscopes

13 September 2021

For a limited time, SIGLENT Technologies’ high-end oscilloscope, the SDS5000X, is being offered with a free bandwidth upgrade to the next highest model. Purchase any 350 MHz model and receive a free bandwidth upgrade to 500 MHz. 500 MHz models receive a bandwidth upgrade to 1 GHz. This special promotion ends September 30, 2021.

The SDS5000X is available with bandwidths of 350 MHz, 500 MHz and 1 GHz and offers a maximum sample rate of 5 GS/s. It also features 250 Mpts of acquisition memory and a waveform-update rate of up to 110,000 wfm/s. To help maintain high test speeds, many of its waveform analysis features are implemented in hardware. This high end scope features powerful data analysis and measurement features designed to solve the complex challenges of embedded circuit design.

The SDS5000X includes a full digital trigger with qualified and zone triggering to help isolate faults more quickly. This technique enables a highly sensitive and accurate trigger control. It also includes a new low noise front end that delivers an industry-leading vertical sensitivity of 500 µV/div, making this new scope ideal for debugging small signals.

One of the best features of this innovative platform is its usability. The scope includes a large responsive 10.1 inch touch screen that includes smooth gesture operation and a clear layout that makes the scope extremely easy to use. For example, setting up the zone trigger is as simple as drawing a target around the waveform with a finger.

For multi-domain analysis, the oscilloscope has hardware-based frequency analysis utilizing up to 2 Mpts for the FFT-calculation. This deep memory FFT provides a higher frequency resolution than many other FFT0-based systems. Furthermore, the SDS5000X can be upgraded to include MSO/16 digital channels and an external 25 MHz arbitrary waveform generator at any time.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement