NeoCortec, experts on wireless connectivity and providers of ultra-low-power bi-directional wireless mesh network hardware and software solutions, are showcasing a new demo on their stand (Hall 3 Stand 526) At Embedded World 2024 in Nuremberg, Germany, April 9 to April 11, and in two of the exhibition halls.
This demonstration illustrates the seamless and rapid development of full sensor-to-cloud solutions using NeoMesh Click boards from MikroE and the IoTConnect cloud solution from Avnet can be created.
The demo is based on the recently launched NeoMesh Click boards from MikroE, which integrate all necessary sensors, are ideal for wireless mesh networking and are available through Avnet's user-friendly
Source: NeoCortec ecosystem. Interfaced directly with Avnet's IoTConnect cloud solution, facilitating swift and straightforward data processing and analysis, the demo showcases the comprehensive functionality of a cloud-based sensor network. This solution finds application across various applications such as smart buildings, workplaces, metering, security, agriculture, transportation, Industry 4.0, medical and food distribution.
The Click boards from MikroE eliminate the need for engineers to create any development PCB hardware themselves, enabling them to initiate proof-of-concept testing of the NeoMesh network protocol stack in a real application quickly and at minimal cost. The Click Boards feature NeoCortec’s compact, low-power NC1000 and NC2400 network modules, which address a broad range of applications based on internet of things (IoT) and cloud-based sensor networks. Three versions of NeoMesh Click boards are available, one for each of the communication modules, which operate at 868 MHz, 915 MHz and 2.4 GHz. Average power consumption is as low as 20u A.
Thomas Steen Halkier, CEO from NeoCortec, explained: “We are very excited to show this demo for a full sensor to cloud solution using our NeoMesh technology at embedded world. It shows that our NeoMesh ultra-low power wireless technology is a natural choice when building battery-powered, highly scalable and reliable wireless sensor networks how easy it is to set up and run.”