MikroE, the embedded solutions company that cuts development time by providing innovative hardware and software products based on proven standards, has launched 4G LTE&GNSS Click , a compact add-on board designed for advanced global tracking and telematics applications, enabling developers to build highly efficient and smaller solutions without compromising performance.
The board features the LENA-R8, a compact, multi-mode LTE Cat 1bis module from u-blox that supports 14 LTE bands, four GSM/GPRS bands for universal connectivity, and integrated u-blox GNSS for precise global tracking. The board facilitates seamless communication via UART and includes a USB interface for comprehensive device management and firmware updates. Key features include dual LED indicators for operational status, flexible power options and a nano SIM card holder supporting various SIM voltages.
Source: MikroE
Commented Nebojsa Matic, CEO of MikroE: “This Click board features the innovative and very useful ClickID function, enabling a host system to seamlessly and automatically detect and identify this add-on board.”
Ideally suited for internet of things applications requiring broad global coverage and high-performance location services, the 4G LTE&GNSS Click board is a powerful tool for developers in the tracking and telematics markets. 4G LTE&GNSS Click is fully compatible with the mikroBUS socket and can be used on any host system supporting the mikroBUS standard. It comes with the mikroSDK open-source libraries, offering unparalleled flexibility for evaluation and customization.