Global distributor Avnet Inc. has unveiled its latest K24 I/O development kit based on the AMD Kira system-on-module (SOM).
The kit is targeted for both professional developers and makers that need a versatile prototyping platform for edge solutions that need low power and latency over processor-based systems. Target applications include machine vision, healthcare, Ethernet gateways, EV charging, robotics, factory automation, industrial IoT, aerial systems and the smart home.
The 135 mm x 80 mm form factor board includes two Samtec AcceleRate HD connectors to mate with the SOM allowing users to evaluate the capabilities of the Kria K24 device, which features a custom-built Zynq UltraScale+ MpSoC device with a combination of peripherals.
Other components on the kit include:
- HSIO expansion TXR2 x2
- MikroE click expansion interface x2
- PMOD Type 1A PL GPIO Interface
- 10/100/1000 Ethernet with MAC ID
- USB 2.0 Type-A
- MicroSD card interface
- USB-Type-C JTAG-UART interface
- User slides switches and push button I/O
- User RGB and monochrome LEDs
- USB-Type-C power input (15V)
- VBATT rechargeable battery solution