Industrial Electronics

ABB launches next generation MicroDrive specialized for HVACR systems

21 March 2024

ABB has introduced its next generation MicroDrive, ACH180, that complies with UL standards, including UL61800-5-1 for drives and UL60335-2-40 for HVACR (heating, ventilation, air conditioning and refrigeration) equipment. As the newest addition to ABB’s HVACR drive portfolio, the ACH180 enables expert control of high-efficiency motors, while utilizing a compact design for space savings, lower capital expenditure and easier commissioning.

The ACH180 drive’s design allows operators to run motors based on the HVACR process demands, rather Source: ABBSource: ABBthan running them at full speed and reducing output using mechanical controls like throttles or dampers, which greatly reduce energy consumption and carbon dioxide emissions.

Packed with HVACR-specific features, the ACH180 includes industry-standard Hand/Off/Auto controls, fireman's override for smoke control, and four start interlocks for remote troubleshooting, including high static, smoke, freezestat and fire stat. It supports the control of various motor types, including permanent magnet-assisted synchronous reluctance motors like IE5 EC Titanium by ABB, permanent magnet motors and conventional induction motors. Further, onboard communication protocols, including BACnet MS/TP and Modbus RTU, offer compatibility with a wide range of building automation systems (BAS) or original equipment manufacturer (OEM) controllers.

The ACH180 is suitable for a wide range of HVACR applications, including air handlers, fan arrays, heat pumps, compressors and pumps. Its operation up to 40° C (up to 60° C with derate) provides cabinet air conditioning cost savings and will help reduce energy consumption, aligning with increasing regulations around the energy efficiency of air handling equipment.

“Increasing energy efficiency requirements for HVACR systems and buildings compel OEMs, specifying engineers, contractors and building owners to adopt energy-saving strategies, such as the usage of high efficiency motors and drives,” said Louis Hill, ABB manager of product management for HVACR. “The ACH180 offers a perfect solution that minimizes the cost and complexity of using a drive.”

The ACH180 launched at the AHR Expo in Chicago on January 22, 2024.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement