Electric vehicle (EV) charging vendor Zerova Technologies will unveil a new high-power DC charger at the world’s largest trade show, CES 2024.
EV charging made a big splash at CES 2023 and it is likely to be just as popular if not more this year particularly as automotive OEMs are upping their commitments to electrification.
The EV chargers deliver up to 480 kW of power for fast charging and contain single or dual 21.5 inch media displays, 7 inch display for streamlined public charging or a 7 inch or 10 inch display for fleet use. The chargers are also available in a 360 kW version.
Other features of the EV chargers include:
- Intelligent dynamic power sharing
- ISO15118 support for plug-in-charger and auto charge
- OCPP 2.0 support
- CCS1, CCS2, NACS, GBT, CHAdeMO compatibility
- Modular design
- Energy Star certification
- Advanced remote diagnostics
- Cyber security (Q2)
- Compliance with CTEP/NTEP standards