A new spectrum analyzer, the SP145, is now in stock and available to order from Signal Hound, a manufacturer of high-performance, accessible test equipment.
Customers can add an SP145 analyzer to their radio frequency (RF) analysis toolkits for just $9,950 U.S. retail. The compact format, coupled with remarkable frequency accuracy, make this product an excellent option for field, test or even aerial applications.
“The initial response to the SP145 at IMS this year was exciting for us at Signal Hound as well as for our
Source: Signal Hound customers who have long requested a spectrum analyzer with its capabilities,” said Harrison Osbourn, Signal Hound CEO. “The SP145 excels at drive test, vector signal analysis, RF survey, and even airborne measurement functionality. It fits perfectly in the toolkit of commercial wireless technicians and operators.”
The SP145 is specialized for accurate remote spectrum monitoring and analysis in a portable, durable format. It features 200 GHz/sec sweep speed, 40 MHz streaming bandwidth, and -160 dBm displayed noise average.
An included internal GPS adds a critical dimension of spectrum analysis when out in the field. It is USB-C powered for fast and accurate RF data acquisition in a continuously changing environment. Additional features include programmable API/SCIPI automation and real-time analysis.
The SP145 was initially introduced in June 2023 during the IEEE MTT International Microwave Symposium (IMS) in San Diego, California.