Memory and Storage

GF begins 28 nm embedded flash memory production

29 September 2023
The 25nm embedded flash memory semiconductors manufactured by GlobalFoundries for Microchip. Source: GlobalFoundries

GlobalFoundries and Microchip are collaborating on the production of the third generation embedded SuperFlash technology non-volatile memory flash on GF’s 28 nm process.

The flash memory chips are designed for use in smart cards, microcontrollers and internet of things (IoT) devices.

According to the companies, the 28SLPe foundry process used to manufacture the non-volatile flash technology is beneficial due to:

  • Only 10 masks added, including true 5V IO CMOS devices
  • Temperature range of -40° C to 125° C.
  • Sub-25 ns read access times
  • 10-microsecond program times
  • Four millisecond erase times
  • Endurance exceeding 100,000 program/erase cycles
  • No impact to design flows
  • Off-the-shelf macros from 4 Mb to 32 Mb
  • Access to custom macro design support

Use cases for embedded flash are exploding with the drive for increased intelligence at the edge. Embedded memory for secure code storage, over-the-air-updates and enhanced functionality is on the rise in a wide range of applications in home and industrial IoT as well as smart mobile devices. Innovative platforms are required to meet these needs.

Additionally, the flash is used in applications as embedded memory for secure code storage, over-the-air updates and to enhance functionality. These functions are needed for complex smart cards and IoT chips for consumer and industrial products.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement