The BeagleV-Ahead single board computer (SBC) is now being stocked by Newark, a division of Avnet, an open-source mass production RISC-V from Beagleboard.org.
BeagleV-Ahead has the same form factor and the same P8 and P9 cape header pins as BeagleBone Black. The SBC features a quad-core XuanTie C910 RISC-V processor clocked at 1.85 GHz with a 4 TOPS NPU, support for 64-bit DDR and audio processing using a single core.
Features of the programmable board include:
- DA9063 programmable PMIC
- 4 GB LPDDR4 memory
- 16 GB eMMC memory
- AP6203BM Wi-Fi/Bluetooth connectivity
- Antennas 2.4 GHz and 5 GHz
- Realtek RTL8211F-gigabit Ethernet
- Micro-USB connectivity
- 5 V power input
- HDMI TH1520 video output with mini-HDMI connector
- Other connectors — microSD, mikroBUS, CSI
“By making the RISC-V architecture accessible to a broader audience, BeagleV-Ahead empowers developers to explore new possibilities, accelerate their projects and contribute to the advancement of the RISC-V ecosystem,” said Romain Soreau, head of single board computing at Newark.