Analog/Mixed Signal

Lowest power consumption BLE module launched

10 March 2023

Murata has introduced a Bluetooth Low Energy (BLE) module that it claims offers the lowest power consumption for internet of things (IoT) devices.

Called Type 2EG, the module is based on RSL15 secure Bluetooth 5.2 microprocessor from Onsemi and software support for Bluetooth 5.2 specifications. These features include:

  • Long range
  • Proximity
  • High transmit rate
  • 10 simultaneous connections

The module is targeted at markets including IoT edge devices in the medical and industrial fields.

Murata said the low power comes from both the radio and built-in microprocessor are efficient and it contains an on-board Arm Cortex-M33 processor can remain in deep sleep mode while still monitoring for sensor interfaces.

The module measures 7 mm x 7.4 mm x 1.0 mm and integrates Bluetooth LE system-on-chip, RF front end, fast and slow close for operation and sleep mode, a large value inductor for low power mode as well as an on-board antenna.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement