Industrial Electronics

Newark adds 400 new products to its NI range

13 December 2022

Newark has expanded its NI inventory with the addition of over 400 new products. The extended test and measurement portfolio will allow customers to address their growing needs to test faster, more accurately and more efficiently. Customers will have more products on hand with stock transparency and shorter lead times.

The need to bring high performing and efficient new products to market in ever more compressed timelines is an ongoing challenge for engineers and enterprises. To keep pace, customers need faster and more efficient ways to select and source critical automated test and measurement equipment to meet their individual technical, financial, service and regional requirements.

Working together, NI and Newark are providing customers with the flexibility, speed and support they needPXle 8861 controller. Source: Newark PXle 8861 controller. Source: Newark to help them meet the demands of their business and customers.

New NI products now available from stock at Newark include:

  • CompactDAQ chassis to control the timing, synchronization and data transfer between C Series I/O modules and an external host. They feature USB, Ethernet or Wi-Fi connectivity and come in multiple slot counts to provide the right amount of I/Os for various applications. They can include multiple general-purpose counters for pulse width modulation (PWM), event counting, pulse train generation and period or frequency measurement.
  • PXIe 8861 controller is an Intel Xeon 4 Core embedded controller for PXI Express systems. Used for processor-intensive RF, modular instrumentation and data acquisition applications. It includes two 10/100/1000BASE TX (Gigabit) Ethernet ports, two USB 3.0 ports, four USB 2.0 ports, as well as an integrated hard drive, serial port, two Thunderbolt 3 ports, and other peripheral I/O.
  • NI-9205 C Series voltage input module performs single-ended or differential analog inputs, with four programmable input ranges for each. It is an effective combination of channel count and speed at a low price for an economical multifunction system. Available with four programmable input ranges it also features up to 60 V of overvoltage protection between input channels and common as well as a channel-to-earth ground double isolation barrier for safety, noise immunity, and high common-mode voltage range.

NI develops automated test and measurement systems that help engineers solve the world’s toughest challenges. NI offers modular hardware, software, services and techniques that make testing faster, improve designs and reliability, and maximize test data. Customers are served in a variety of markets, including semiconductors, electronics, transportation, aerospace and defense, academic and more.

The expanded range of NI’s test and measurement equipment is available from stock at Farnell in Europe, the Middle East and Africa, Newark in North America and element14 in the Asia-Pacific region.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement