Industrial Electronics

Temperature compensated amps for broadband, ultra-broadband frequencies

14 December 2022

A series of temperature compensated amplifiers has been designed by Fairview Microwave Inc. to address precision performance and test and measurement applications.

The coaxial packaged amplifiers cover broadband and ultra-broadband frequencies ranging from 0.5 GHz to 40 GHz. Designs incorporate pin diode attenuation circuitry that senses and adjusts broadband gain levels and maintains a minimum gain level of 35 dB over the full operational temperature range of -55° CSource: Fairview Microwave Inc.Source: Fairview Microwave Inc. to 85° C.

These assemblies utilize microwave integrated circuit thin-film and monolithic microwave integrated circuit semiconductor technology in rugged, military-grade, compact coaxial packages that are designed for high reliability and meet a series of MIL-STD-202F environmental test conditions for altitude, vibration, humidity and shock.

The temperature compensated amplifiers are available with and without heatsinks to address multiple applications. Designs support internal voltage regulation that covers DC voltages ranging from +12 V DC to +15 V DC, an output of 1.0 dB compression and power levels ranging from 15 dBm to 20 dBm.

These systems are engineered for precision performance, test and measurement and proof of concept applications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement