Industrial Electronics

High power high directivity single and dual directional couplers

03 November 2022

RLC Electronics' high power high directivity directional couplers offer accurate coupling (+/- 1.0dB), low insertion loss (0.1 to 0.35 dB max) and greater than 35 dB directivity in both directions. These high power couplers are offered with 500 W to 1,000 W average power handling up to 18 GHz, as well as 100 W versions up to 40 GHz. Couplers are provided in both single and dual directional construction, typically over a two-octave bandwidth or less.

Source: RLC ElectronicsSource: RLC Electronics

RLC can utilize SC or 7/16 connectors on the main line, should this be needed to meet customer designs. Typical applications for these high power couplers include (but are not limited to):

  • High power sampling and signal leveling
  • TWTA (traveling wave tube amplifier)/HPA (high power amplifier) test beds
  • Calibration Labs
  • Power monitoring
  • Voltage standing wave ratio (VSWR) measurements
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement