Industrial Electronics

Video: OGP grows multisensor CMM lineup with new large format FlexPoint 12-series

08 September 2022

Optical Gaging Products (OGP), a manufacturer of optical and precision multisensor metrology systems for industrial quality control, announces the addition of the new FlexPoint 12-Series to its family of large format multisensor coordinate measuring machines (CMMs).

Made for large, heavy parts with complex dimensions and tolerances, FlexPoint 12-Series measures volumes up to 1,200 mm x 3,000 mm x 1,000 mm. The VersaFlex multisensor head is a patented sensor array that offers up to three simultaneously available sensors on one articulating head: OGP SmartProbe fully telecentric optical video probe, SP25 scanning probe and the interferometric laser TeleStar Probe.Source: OGPSource: OGP

“CAD programmable articulation of the VersaFlex creates optimum positioning and alignment of all sensors to increase measurement efficiencies and throughput,” said Jim Stern, director of applications engineering at OGP. “FlexPoint CMMs introduce real ROI opportunities by eliminating time-consuming tooling changes and constant recalibration during measurement routines, while consolidating the need for multiple metrology systems into one multisensor CMM.”

FlexPoint 12-series systems expand the volume range of the family, offering solutions from 700 mm x 700 mm x 600 mm to 1,200 mm x 3,000 mm x 1,000 mm. All FlexPoint systems are powered by ZONE3, the world’s most comprehensive metrology software.

OGP will be showcasing a VersaFlex equipped FlexPoint Multisensor CMM at the International Manufacturing Technology Show, held in Chicago from September 12 to September 17, in Booth #135702. Attendees are encouraged to bring parts for a live demonstration.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement