Power Semiconductors

Innergie launches C6 adapter with GaN technology

29 June 2022

Innergie, a consumer power brand of Delta that won several international certifications and awards, has launched the C6 60 W USB-C adapter for Innergie’s flagship “One For All” series. The latest C6 adapter takes advantage of gallium nitride (GaN) technology and boosts charging efficiency for consumers by up to 91.5%.

The new C6 adopts GaN instead of traditional silicon-metal-oxide semiconductor field-effect transistor (MOSFET) components to optimize its electrical circuitry and to enhance power efficiency. Equipped with high-power delivery, the C6 automatically detects the output voltage for any device and provides fast charging for a wide range of 3C products. The C6 lowers operating temperature by 10° F at 60 W full load charging — compared to Innergie’s previous 60C Pro generation of adapters.

Since working from home (WFH) is the “new normal,” seamless integration across multiple devices is a critical factor in determining energy efficiency during WFH. Innergie’s “One For All Series” adopts USB-C — the dominant connector primarily used by most smart devices — to support a power range spanning 30 W to 63 W. The series features PD 3.0 fast charging and output power customization for different devices by utilizing dynamic power allocation technology. Now users can charge laptops, mobile phones, tablets, earphones, game consoles and other devices. Innergie will continue to deploy GaN technology for new products in the “One For All Series” line — bringing efficiency, simplicity and convenience to our daily lives.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement