Industrial Electronics

Orion reversible flow fans feature directional flow and speed control in one unit

03 May 2022

New Yorker Electronics has announced Orion Fans’ release of its new series of microcontroller-based, reversible flow fans rated up to IP68. By utilizing pulse width modulation (PWM) signals to control fan speed, these fans provide a solution for difficult cooling requirements. Fan speed and airflow direction control can now be achieved with one fan without supplementing excess wires or circuitry.

Previously, two fans were required if the designer wanted to achieve two directions of airflow. This arrangement added cost to the bill of materials, required more area in the design to accommodate both fans, increased maintenance requirements and lowered product reliability.

Orion Fans’ reversible flow fans are a specialty design that enables some unique uses:

  • Outdoor applications where the device intakes air in one direction, but a periodic reverse flowSource: New Yorker ElectronicsSource: New Yorker Electronics ensures air pathways do not become clogged with environmental debris
  • Equipment where seasonal environmental changes require different airflow of intaking versus exhausting air
  • Situations where a “confidence check” is needed to confirm the proper operation of airflow monitoring sensors
  • Applications where dynamic control of airflow pathways is needed, and large airflow check valves may be difficult or impossible to integrate
  • HVAC applications where occasional intake of environmental air is required to comply with building codes
  • Other applications include vending machines, cooler display cases and lighting

“By utilizing the newest microcontroller-based designs in the reversible flow fans, we provide engineers the advantage of both directional flow and speed control in a single fan, a feature that we have been receiving more and more requests for,” said David Luna, VP of marketing for Orion Fans.

In typical fan speed control, PWM control provides a fixed-frequency AC square wave signal to the fan, and the duty cycle of the waveform is altered to match the desired speed. Reversible fans extend this control paradigm by segmenting the PWM duty cycle curve into “Forward” versus “Reverse” regions. This segmentation still allows for speed control over a condensed duty cycle range, while enabling control of the direction of flow without requiring additional control wires or circuitry. In most cases, a simple firmware or software change in the customer’s equipment facilitates direction control with minimal disruption of industry standard control assumptions.

The reversible flow fans are currently available in 120 mm and 172 mm packages, in 12 V, 24 V, 48 V and 60 V versions. Orion Fans, a division of Knight Electronics Inc,. is an ISO9001/20015 global manufacturer of standard and custom AC and DC fans, fan accessories, fan trays and blowers that are distributed by New Yorker Electronics.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement