Analog/Mixed Signal

RF transparent antenna introduced

27 January 2022
The RF antenna that has 95% transparency and operational frequency range from 617 MHz to 6 GHz. Source: SensorView

Korean mobile communications vendor SensorView has rolled out a transparent RF antenna designed to increase overall efficiencies in 5G network infrastructure.

The omni transparent antenna, produced using a nano mesh technique, can be used for several designs and interiors allowing for an operation frequency range from 617 MHz to 6 GHz with a transparency of 95%, SensorView said.

The RF antenna has no cover to reduce carbon emissions and the antenna can be used up to 1 W maximum power.

SensorView said the RF antenna could be used in applications such as buildings, hospitals, hotels and department stores as well as integrated designs inside windows. The antennas increase efficiency of 5G network infrastructure as well as wireless and test and measurement devices.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement