Industrial Electronics

Spellman announces the new MSC2.5PN7.5 for electrostatic chuck

22 September 2021

Spellman High Voltage Electronics Corp., a high voltage power supply, X-ray generator and Monoblock X-ray source manufacturer, has launched of the MSC2.5PN7.5, a bipolar reversible power supply specifically designed for electrostatic chuck (ESC) clamping applications.

Source: Spellman High Voltage Electronics Corp.Source: Spellman High Voltage Electronics Corp.ESCs use a platen with integral electrodes, which are biased with high voltage to establish an electrostatic holding force between the platen and wafer, thereby “chucking” the wafer. This unit is designed to provide the high voltage to drive the electrodes.

Two 0 V to 2500 V at 7.5 W reversible outputs that are of opposite polarity are provided on the two high voltage output connectors. Front panel controls via programming buttons and an LCD display allow local operation and control of the unit. The RS-232/RS-485/Ether­net digital interface allows for simple OEM integration into complex system designs.

Input is +24 V DC and current is 0 mA to 3 mA. It is arc and short circuit protected as well as RoHS and CE compliant.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement