Discrete and Process Automation

Compact motion platform features multi-axis design

07 September 2021

The new Z-Theta motion platform released by Haydon Kerk Pittman, a business unit of AMETEK Advanced Motion Solutions division, offers linear and rotary point-to-point motion in a compact footprint. The system provides flexibility, durability and performance suited for a host of lab automation, semiconductor and light factory automation applications.

The highly configurable design is ideal for easy integration into original equipment manufacturers’ Source: Haydon Kerk PittmanSource: Haydon Kerk Pittmanassemblies. Unlike in-house designs comprised of multiple components that require added engineering, vendors and assembly integration, Z-Theta is a modular “bolt-in” package that allows customers to benefit from reduced complexity.

Z-Theta features the patented ScrewRail linear actuator, which combines guidance and linear transmission in a slender co-axial profile. Haydon Kerk Pittman’s unique dual-motion integration with a pair of stepper motors adds rotary (theta) motion in a manner that reduces motion system size by 50% or 80% and provides as much as a 60% overall cost reduction when compared to traditional design approaches.

Customers can further customize Z-Theta for specific performance needs with a variety of lead screw resolutions, available free-wheeling and anti-backlash nut selections, stepper motor configuration options and optical encoder line counts.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement