Discrete and Process Automation

At Automate 2026: Decentralized automation solutions from Murrelektronik

08 June 2026

At Automate 2026 in Chicago, Illinois, Murrelektronik Inc. will unveil a suite of new automation innovations designed to simplify installation, enhance connectivity and advance machine safety in modern manufacturing environments.

A key highlight on display will be the new IO-Link Control Box. The system combines configurable pushbuttons and an integrated emergency stop into a single, intelligent interface, providing a simpler way to manage operator interaction on the machine. With plug-and-play M12 connectivity, integration into IO-Link systems is rapid, whether working on new builds or retrofits. In combination with the MVK Fusion CIP Safety fieldbus module, it delivers a complete safety solution over EtherNet/IP that reduces hardware needs while maintaining high levels of control and reliability.

Source: Murrelektronik Inc. Source: Murrelektronik Inc.

The new M12 Double-End Safety Cable, designed to make safety connections more visible, robust and easier to implement, will be introduced. The cable is engineered for durability, with a range of connector options to suit various installation needs. Attendees can also experience Daisy Chain IO, enabling the connection of multiple devices using a single cable for both power and data in support of the move away from traditional cabinet-based architectures. The Aggregator Hub helps users bring multiple sensor and actuator signals into a single IO-Link interface, reducing wiring and simplifying integration into higher-level systems.

Visit booth 21030 at McCormick Place, June 22 to June 25, during Automate 2026, North America’s largest robotics and automation event, to explore these and other advancements from Murrelektronik Inc.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement