Three automation libraries are now available to simplify interfacing Lexium MDrive integrated motors with
Schneider Electriccommonly available programmable automation controllers and programmable logic controllers from Siemens, Rockwell and Schneider Electric.
The library add-on instructions (AOI) for motion control are available to download for free here. AOIs reduce the work of writing software programs to execute move profiles such as:
- Relative and absolute moves
- Jogging
- Homing
- Read inputs
- Write outputs
The AOIs are applicable for communications between Ethernet TCP/IP Lexium MDrive products and:
- Rockwell RSLogix 5000
- Siemens S7 series
- Schneider SoMachine and SoMachine Motion
These tools help increase code efficiency and decrease development time. Configuration files (EDS & GSDML) and sample programs also help to streamline initial setup and programming.
Lexium MDrive products with integrated 1.8° two-phase stepper motors (rotary and linear), onboard drive electronics, controller and encoder, can reduce machine complexity, size and cost in many motion applications. Products with fully programmable motion controllers may be operated in several modes including closed-loop, torque control, and variable current control for energy savings and reduced heating.