Power

New Yorker Electronics releases Mallory Sonalert TS5 series silver case tantalum capacitors

05 August 2021

New Yorker Electronics now supplies the new Mallory Sonalert Tantalum Products Group’s subminiature silver case tantalum capacitors in the TS5 series. The capacitor delivers high capacitance/voltage product per case size and is suitable for high powered equipment requiring a small capacitor package.

Source: New Yorker ElectronicsSource: New Yorker ElectronicsThese capacitors are suitable for consumer, industrial and military applications where a hermetic seal is not required, but the application does have a high level of shock, vibration or temperature. The Mallory TS5 tantalum capacitor is available from 1 µF to 1,200 µF and 6 V DC to 60 V DC at 85° C. Other features include its high capacitance-weight ratio, its low DC leakage and its availability in multiple case sizes to maximize volumetric efficiency.

In addition to its silver case, the TS5 anode is sintered tantalum with embedded tantalum leads. The negative terminals are tin-lead coated copper and its positive terminals are tin-lead coated nickel. The operating temperature is between -55° C to 85° C and the capacitance and dissipation factor are measured at 120 Hz and 25° C with an AC voltage of 0.5 volts rms.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement