To meet the need for highly accurate and reliable level measurement in hygienic applications, Emerson has developed the Rosemount 1408H level transmitter, the world’s first non-contacting radar device designed specifically for the food and beverage industry. Dedicated features include a hygienic compact design, fast sweep technology, exceptional radar beam focusing and IO-Link communications, helping manufacturers to optimize the efficiency of their operations, reduce product losses and ensure food safety.
Non-contacting radar is an ideal level measurement technology for applications that require stringent hygienic facilities and equipment. It is virtually maintenance-free, which helps it to ensure long-term
Source: Emersonreliability, in sharp contrast to legacy technologies. It has a top-down installation that reduces the risk of product loss through leakage, and is unaffected by process conditions such as density, viscosity, temperature and pH. The compact and robust form of the Rosemount 1408H makes it a suitable solution for the small tanks and space-constrained skids commonly used in food and beverage production. The hygienic antenna is flush with the process connection that ensures the removal of process residue during clean-in-place and sterilize-in-place processes, and is insensitive to condensation and build-up. The hygienically approved, IP69-rated device has a stainless-steel housing with minimal crevices to withstand external washdowns and ensure cleanability.
The Rosemount 1408H is the first level transmitter to use 80 GHz frequency modulated continuous wave technology on a single electronic chip with embedded smart algorithms. This enables exceptional radar beam focusing, so that internal tank obstructions such as agitators can be avoided and greater measurement accuracy achieved. Fast sweep technology makes the Rosemount 1408H the quickest level measurement technology on the market, collecting up to 40 times more information than legacy transmitters. This increases measurement accuracy, enabling manufacturers to reduce the amount of product lost through wastage, maximize production capability and reduce production variations, leading to increased product quality and batch consistency. The technology also enables measurements all the way to the top of the tank, with this elimination of radar dead-zones enabling users to maximize vessel utilization.
The Rosemount 1408H is the first non-contacting radar transmitter with connectivity to the IO-Link communication protocol, making it easy to integrate with any automation system. The transmitter provides both conventional 4-20 mA, switch outputs and digital high-speed communication. It features innovative technology and smart algorithms to ensure installation and commissioning are made easy, saving time and helping ensure trouble-free operation. Together with the new Rosemount IO-link assistant software, which sets the parameters via IO-link, the experience of using Rosemount IO-Link devices is enhanced even further.
Industrial Electronics
Non-contacting radar level transmitter designed for food and beverage applications
02 August 2021
Powered by CR4, the Engineering Community
Discussion – 0 comments
By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Advertisement
Advertisement
Popular News
Find Free Electronics Datasheets
Advertisement