Industrial Electronics

Hoffmann + Krippner Launches New Miniature P53 Ultrasonic Sensor

16 November 2018

Hoffmann + Krippner announced the availability of the new model P53-80-D18. This compact (45 mm long and 18 mm diameter) ultrasonic sensor is one of the smallest on the market and is designed for use in harsh environmen­tal conditions as well as in hygienic applications.

Due to the special housing construction made of V4A stainless steel (1.4404) with a roughness depth of 0.6 μm, the P53 steel head is well suited for use in harsh environments such as dust, moisture and water vapor. As the sensor and its mounting assembly can be sanitized with strong cleaning materials, the P53’s Source: Hoffmann + KrippnerSource: Hoffmann + Krippnerreal-world applications include manufacturing, food and chemical processing, medical, agriculture and packaging. It can be used for a variety of distance measurements as well as level measurement, presence detection, detection of moving objects, counting objects and checking for completeness.

The new miniature P53 provides a range of up to 800 mm. The high temperature range of up to 80° C opens up an array of ap­plications.

The European Hygienic Engineering and Design Group (EHEDG) certified model is equipped with an integrated cable screw connection, ensuring best hygiene for the food and beverage industries as well as the bottling and packing industries. The industrial model includes an M12 connector with power supply, signal output and teach in. It can be mounted with two Teflon nuts that provide acoustic decoupling. The P53 can be configured via the M12 connector cable. In addition, optional external hold/sync switches are available.

The ultrasonic sensor P53-D18, together with the support clamp P53-SC-D18-5-EHEDG, meet the “hygienic equipment design criteria” released by the EHEDG for “Type EL, Class I Aux” in terms of the mechanical design, materials and surface qualities. For areas with strict hygienic requirements, the ultrasonic sensor should be used with the provided support clamp P53-SC-D18-5-EHEDG. The usage of Ecolab certified materials provides resistivity against cleaning agents like P3-topactive OKTO, P3-topactive 200, P3-topax 52, P3-topax 66 and P3-topax 990. The data sheets and additional tech details are available here.

To learn how the P53 ultrasonic sensor is the perfect solution for safe and hygienic food production processes, please download the full case study.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement