Discrete and Process Automation

KROHNE at SPS 2025

20 November 2025

As one of the leading international trade fairs for automation and process industries, SPS — Smart Production Solutions once again focuses on practical solutions, digital trends and real-world innovations.

Visit KROHNE in Hall 4A — Stand 145 in Nuremberg, Germany, November 25 to November 27, and discover a comprehensive portfolio of measurement technology solutions. In 2025, the company's focus remains firmly on digitalization and process safety: under the motto “Expertise you can trust — Safety solutions by KROHNE.” The latest trends, innovative product developments and practical solutions for safe and efficient process automation will be showcased.

As a special highlight, KROHNE is once again offering the opportunity to visit the stand virtually this year: book a live appointment with experts, who will guide viewers around the stand via camera.

Whether in person or online, experience these highlights:

For absolute, gauge and differential pressure measurement
- From entry level ultra-compact to advanced process pressure transmitters
- For a broad range of applications, with metallic and ceramic sensors
- Full compliance with hygienic, marine, hazardous area and safety related (SIL) applications

Smart meter valve for flow, pressure and process control
- Integrated control valve, flowmeter, pressure and temperature sensors combined with extensive computing power in one single device
- Full process control on valve positioning, flowrate, pressure or external process parameters with unique diagnostics
- Seamless integration into all automation systems, e.g., 4…20 mA, HART, PROFINET, Ethernet or Wi-Fi
- Simple engineering, installation and operation whilst increasing control quality and plant uptime

Coriolis mass flowmeter for advanced process applications
- High accuracy (±0.05% flat), for cryogenic to HT media (-200…+400° C/-328…+752° F); maintains operation over a wide range of gas fractions and complex flow conditions (EGMTM)
- SIL 2/3; CT: OIML R117, R137, MI-005, MI-002; API, AGA; hygienic certifications
- Flange: DN10…300 / ½…12 inches, max. PN 160/ASME Cl 1500
- 3 x 4…20 mA, HART7, Modbus, FF, Profibus-PA/DP, PROFINET, EtherNet/IP, Bluetooth Source: KROHNESource: KROHNE

Radar level transmitters for basic applications with liquids, solids and open channel flow

  • Cost-effective non-contact level measurement of (waste)water basins, pumping stations, IBCs and chemical tanks, crushers and conveyor belts
  • Compact and robust 80 GHz radars with flush-mounted PVDF Lens antenna, waterproof (IP68)
  • Measuring distances up to 30 m/98.4 ft
  • 2-wire 4…20 mA HART7; user-friendly commissioning via Bluetooth using the OPTICHECK Level Mobile app
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement