Industrial Electronics

New Yorker Electronics releases long-life DC link capacitors from Cornell Dubilier Electronics

21 July 2021

New Yorker Electronics has announced its release of the Cornell Dubilier Electronics new BLH series film capacitors optimized for inverter DC link applications. These capacitors have been designed and tested to exceed the industry’s most stringent requirements for high humidity, vibration testing and thermal cycling.

Green energy and electric transportation systems have pushed explosive growth in inverter markets. Many of these applications present harsh operating environments for power electronics circuitry. Often, these applications demand a high percentage of uptime, increasing the need for highly reliable components.

Source: New Yorker ElectronicsSource: New Yorker ElectronicsThe temperature, humidity at bias (THB) test exposes parts to the harsh conditions of 85° C at 85% relative humidity with rated voltage applied. This demanding test simulates the extreme operating conditions encountered in many commercial and industrial inverter applications, which can cause non-THB rated capacitors to fail early from moisture penetration. While most capacitor makers validate their THB components for 1,000 hours under these conditions, the BLH series has been validated for 1,500 hours.

Utilizing the most advanced materials and processes, these board mounted capacitors have been designed and tested to meet the rigors of automotive AEC-Q200 testing. Their solvent-resistant plastic case and epoxy encapsulation systems is UL recognized and meet IEC61071. Tin-plated copper RoHS-compliant terminations ensure excellent solderability. With their superior resistance to moisture and robust design, these capacitors are well suited for solar, wind, UPS, electric vehicle chargers and other inverter applications that may be subjected to wide-ranging environmental conditions.

The series is optimized for DC link applications in medium to high-power inverters. Capacitance ranges from 1.0 µF to 170 µF at 450 V DC to 1,200 V DC, with high rms ripple current ratings up to 36 Arms. When operated at a 70° C hot-spot temperature with rated voltage applied, their life expectancy is 100,000 hours. Available with two- or four-pin, the film capacitors have a 10% tolerance standard with 5% optional.

The case material is a UL94V-0 plastic and the terminal material is tin plated copper for best solderability. They range in size from 32 mm L x 18 mm H x 9 mm W to as much as 57.5 mm L x 80 mm H x 35 mm W.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement