Electronics and Semiconductors

New Cornell Dubilier AEC-Q200 Y2 Class interference suppressor capacitors meet 2,000-hour 85/85 THB tests

22 December 2023

New Yorker Electronics has announced the release of Cornell Dubilier Electronics’ new MYH series of Y2, EMI/RFI suppression capacitors designed for harsh environments. The MYH series is AEC-Q200 qualified, meets a 2,000-hour (temperature, humidity, bias (THB)) life test and has applications in motors, automated meter readers (AMRs), UPS, power supplies, charging systems and appliances. These Y2, line-to-ground capacitors filter out electromagnetic noise and have multiple international safety agency approvals.

The 2,000-hour THB test conducted at 85° C, 85% relative humidity at rated voltage subjected these components to twice the industry standard test hours required to meet IEC 60834, Class III-B for THB. The MYH capacitor series also passed the rigors of AEC-Q200 automotive testing. These tests includeSource: New Yorker ElectronicsSource: New Yorker Electronics mechanical shock and vibration, thermal cycling, solvent resistance and solderability, which qualify the series for use in the most demanding industrial, automotive and consumer applications.
Capacitance values range from 0.001 to 1 µF in 29 standard values, at 300 V AC, 50/60 Hz. Their operating temperature range is from -40° C to 110° C. The series possesses multiple agency approvals including UL, CSA, VDE, for safety and performance in Y2, line-to-ground applications.
MYH Series capacitors are available now from New Yorker Electronics.
Features and benefits:

  • Excels at EMI suppression in harsh environmental conditions
  • THB 2,000 Hr at 85° C, 85% relative humidity and rated voltage
  • Automotive grade (AEC-Q200) qualified
  • High operating temperature: up to 110° C
  • International agency approvals for safety and performance

Applications:

  • Motors
  • AMRs
  • UPS
  • Power supplies
  • Charging systems
  • Appliances
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement