Industrial Electronics

Long life, 85/85 THB-rated AC filter capacitors for harsh environments

22 March 2021

Designed for harsh environments, Cornell Dubilier’s (CDE's) new ALH series of AC-rated filter capacitors offer 50% greater life than competitive 85/85 temperature, humidity at bias (THB)-rated film capacitors. The THB test exposes parts to the harsh conditions of 85° C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours, while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to heat and moisture penetration.

The ALH series is optimized for AC harmonic filtering on the input and output sides of inverter circuits. Source: Cornell DubilierSource: Cornell DubilierCapacitance ranges from 0.22 µF to 50 µF at 160 to 450 V AC, 50/60 Hz with high rms current ratings for handling higher ordered harmonics.

The series offers self-healing, metalized polypropylene-film construction in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, electric vehicle and other inverter applications that may be subjected to wide-ranging environmental conditions.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement