Industrial Electronics

Convection cooled 80 W power supply solution for lighting, display and industrial applications

07 June 2021

XP Power has launched a new range of open-frame 80 W power supplies that offer a compact, low-cost solution for a wide range of lighting, display, industrial and technology applications.

The LCE80 is ideally suited for fan-less applications as no forced air is required. This significantly enhances the reliability of the overall system while reducing system size and weight as well as simplifying mechanical design. The silent fan-less operation makes the LCE80 of value in applications where audible noise can be an issue, such as office environments.

The LCE80 range features a total of 10 single output models covering the range 5.0 V to 54.0 V with efficiency levels as high as 90%. The output operates in constant voltage or constant current mode Source: XP PowerSource: XP Powerdepending on the load condition, ensuring compatibility with a wide variety of applications.

An ultra-wide input range of 90 V AC to 305 V AC is offered as standard, allowing the units to operate safely at a single-phase high line of 277 V AC nominal. All units in the range offer Class I and Class II operation and carry a wide range of relevant approvals including EN55032, EN55015 and EN61000-3 for EMC emissions and EN55035 and EN61547 for EMC immunity. Additionally, the units are approved to EN/UL/IEC62368-1 for ITE safety and EN61347-1/UL8750 for lighting and displays.

For loads greater than 50 W all LCE80 units meet the harmonic Class C limits that are necessary for lighting applications. They are also compliant with the limited power source requirements for 12 V and above, ensuring a reduced risk of fire or electrocution during operation and handling as well as fault scenarios.

Housed in a convenient and compact 4 in x 2 in x 1.1 in (101.6 mm x 50.8 mm x 27.9 mm) open frame format, the LCE80 units include short circuit, overvoltage and overload protection that protect the power supply and any load that it is powering.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement