The BC-2500 from Eagle Eye Power Solutions is a stationary float battery charger based on a high efficiency modular, redundant platform design. The industrial battery charger utilizes automotive-grade components to deliver optimal performance across mission critical applications while still maintaining its lightweight construction by being able to remove individual Intelligent Power Modules (iPMs).
The BC-2500 is available in 480 W or 400 W with hot-swappable iPMs, which are available at the following
Source: Eagle Eye Power Solutions ratings:
- 24 V with ranges 10 V DC to 40 V DC, 0 A DC to 80 A DC
- 48 V with ranges 30 V DC to 61 V DC, 0 A DC to 80 A DC
- 130 V with ranges 75 V DC to 150 V DC, 0 A DC to 64 A DC
Save time and money by purchasing and maintaining less hardware due to the redundancy (N+1, N+2 ) created by having multiple iPMs in a single chassis. This redundancy also means that the charger will survive more instances in the field before any problems can occur. Finally, with all the features that come standard with the BC-2500, count on this industrial battery charger taking care of more things so users don’t have to.