Industrial Electronics

Reliable power supplies for demanding medical applications

11 March 2021

Japan-based COSEL Co. Ltd has expanded its medical power offering with the addition of the PJMA series. The 600 W PJMA600F and the 1000 W rated PJMA1000F have a universal input range of 85 V AC to 264 V AC and comply with international safety standards. Designed for demanding medical applications, the PJMA series input/output isolation complies with 2MOPP requirements. Based on a robust platform, the units’ design has been optimized to offer a very good price/performance ratio for medical applications requiring a high quality power solution. The PJMA series is available in four output voltages of 12 V DC, 24 V DC, 36 V DC and 48 V DC.

Medical applications are requiring robust and highly reliable power supplies that are able to operate around the world and comply with safety regulations. In response, COSEL power designers developed an optimized platform to offer an excellent price/performance ratio without compromising on quality and Source: COSEL Co. LtdSource: COSEL Co. Ltdreliability. The PJMA series can be operated within the so called ‘universal Input’ range of 85 V AC to 264 V AC, and has a typical efficiency of 88% at high line.

Four single output voltages are available as standard in each unit. That is 12 V/50 A, 24 V/25 A, 36 V/16.7 A and 48 V/12.5 A for the PJMA600F, and 12 V/84 A, 24 V/42 A, 36 V/28 A and 48 V/21 A for the PJMA1000F. The output voltage can be adjusted by using the built-in potentiometer.

The PJMA series includes inrush current limiting circuitry, overcurrent and overvoltage protection, as well as thermal protection. Exhibiting versatility and robustness, the power supplies can be operated in an environmental temperature range of -20° C to 70° C. Depending on the final equipment assembly style and cooling conditions, a derating may apply.

With its medical focus, the PJMA series input to output isolation complies with 2MOPP, its input to ground with 1MOPP, and output to ground with 1MOPP. The units are approved in accordance with ANSI/AAMI ES60601-1 and EN60601-1 3rd Edition.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement