Industrial Electronics

Open-frame power supplies feature 300% peak power

19 July 2021

Cosel Co. Ltd. has introduced its AEA600F series of 600 W free-air convection cooling power supplies. The open-frame power supplies can deliver 300% peak power for up to 1,000 milliseconds for medical and industrial applications. This supports the need for power supplies to deliver extra power during peak operation times as required by dynamic loads such as at motor startup.

Designed for applications that require a high level of safety, the AEA600F is certified to the EN62477-1 (OVC Source: Cosel Co. Ltd.Source: Cosel Co. Ltd.III) standard for industrial applications and is approved by ANSI/AAMI ES60601-1, and EN60601-1 3rd Edition for medical applications. The AEA600F is suitable for body floating applications and complies with the 2MOPP (IN/OUT) and 1MOPP (OUT/FG) safety requirement.

Final equipment powered by these devices can be directly connected to the main distribution panel without adding an extra level of isolation, which simplifies system design, reduces costs and guarantees high efficiency.

The AEA600F series provides an input voltage of 85 V AC to 264 V AC. Three output voltages are available: 24 V, 36 V and 48 V with respective current ratings of 25 A, 16.7 A and 12.5A. The output voltage can be adjusted using a built-in potentiometer.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement