Industrial Electronics

Modelithics Broadband Microwave Global Models for Vishay Sfernice CH series resistors

25 November 2020

Vishay Intertechnology Inc. has announced the availability of new broadband Microwave Global Models for Vishay Sfernice CH series resistors in the 02016, 0402 and 0603 case sizes. The new models are available within the Modelithics Complete Library and mmWave and 5G Library.

Modelithics’ measurement-based models offer part value, substrate and solder pad scalability. They are validated up to 67 GHz and accurately predict parasitic effects based on the model parameter settings, making Source: Vishay Intertechnology Inc.Source: Vishay Intertechnology Inc.them well-suited for high frequency applications.

The Modelithics model libraries integrate seamlessly with popular electronic design automation tools, including Keysight Technologies’ PathWave Advanced Design System (ADS), Keysight Technologies’ PathWave RF Synthesis (Genesys), Cadence AWR Design Environment, Cadence Virtuoso Spectre RF, Ansys HFSS, and Sonnet Suites. As a Sponsoring Modelithics Vendor Partner, Vishay’s customers will receive a free 90-day trial of Vishay data in the Modelithics component library.

CH series microwave resistors are unique in their ability to be used up to 50 GHz. Devices in the 02016 case size with ohmic values in the range of 50 Ω to 100 Ω are validated for use at frequencies up to 70 GHz. This unprecedented performance makes the CH series the unique choice for very high frequency needs, such as next-generation millimeter-wave 5G networks and radar applications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement