Modelithics has announced the release of the Modelithics COMPLETE Library v25.8 for Keysight Technologies’ Advanced Design System (ADS). This release includes new scalable models for six vendors, representing over 250 components. This new release is compatible with Keysight ADS 2026 Update 1 and is also backwards compatible with older Keysight ADS versions. The Modelithics COMPLETE Library represents over 29,000 components from over 80 manufacturers.
This release includes new Microwave Global Models for capacitors from Kyocera-AVX and Murata and for
Source: Modelithics inductors from Coilcraft, Knowles and TDK. In addition, new Microwave Global Models for resistors from Susumu and an attenuator for Smiths Interconnect TSXWB have been added. These models are validated up to 67 GHz. These Microwave Global Models include Modelithics advanced model features, including part-value-scaling, substrate-scaling-, as well as pad-geometry-scaling. The models also facilitate pad de-embedding, making them ideal for accurate EM/circuit co-simulations.
Through the Modelithics Vendor Partner (MVP) Program, free 90-day use of Modelithics models for many manufacturer components are available, including the new Coilcraft, Knowles, Kyocera AVX and Susumu component models. Find more information or request free use of the models for components from these and other MVP.
For more information about this new release and further details on the new models available, please review the v25.8 release notes.