Motors and Mechanical Power Transmission

CoolSiC MOSFETs mean maintenance-free motor drive inverters

24 November 2020

New maintenance-free motor drive inverters have been launched by Infineon Technologies AG for application in the robotics and automation industries. The CoolSiC metal-oxide semiconductor field-effect transistor (MOSFET) with .XT interconnection technology in a 1200 V optimized D 2PAK-7 surface mount device (SMD) package enables passive cooling.

With up to 80% loss reduction compared to a silicon-based solution, the device eliminates the need for coolingSource: Infineon Technologies AG Source: Infineon Technologies AG fans and related services and results in both maintenance and materials savings. The devices enable high efficiency in various power ratings for servo drive solutions in compact charging infrastructure, industrial power supply and other applications.

A servo drive is the “activator” of the motor in manufacturing equipment, and Ohmic conduction losses and fully controllable switching transients of silicon carbide MOSFETs are a perfect match with the load profile of such motors. The new CoolSiC MOSFET SMD devices come with a short-circuit withstand time of 3 µs, meeting servo motor requirements where relatively small inductors and short cables are in use.

The new portfolio is rated from 30 mΩ up to 350 mΩ. The .XT technology allows up to 30% extra loss to be dissipated through the chip-package interconnection compared to standard packages. The CoolSiC .XT portfolio shows best-in-class thermal performance and cycling capabilities, resulting in up to 14% higher output current, or doubled switching frequency, or 10 to 15 K lower operating temperatures compared to standard technology.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement