MEMS and Sensors

All Sensors DLVR pressure sensors available at Heilind Electronics

22 October 2020

Heilind Electronics, a distributor of electronic components and authorized distributor for All Sensors Corporation (an Amphenol Company), has added the manufacturer’s DLVR series mini digital output pressure sensor to its sensor offerings.

The DLVR series pressure sensors offer a fully customizable, turn-key solution for design engineers looking for a digital pressure sensing device. Product highlights include an I2C or SPI output interface with 14 bit internal resolution, 3.3 V or 5 V supply voltage and a 1% total error band. The DLVR series utilizes All Sensors’ CoBeam2 technology, which permits greater sensitivity while reducing package stress and position sensitivity — ultimately resulting in improved long-term stability.

With the ability to operate at a low supply voltage (3.3 V), the DLVR series renders itself a power-conscious Source: Heilind ElectronicsSource: Heilind Electronicsdevice well-suited for portable applications. The product can easily be integrated into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. In battery-powered systems, the sensor can enter very low power modes between readings to minimize load to power supply.

These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. In addition, a protective parylene coating is available for moisture and harsh media protection. Applications for this device include portable devices/hand-held equipment, battery-operated devices, medical breathing, medical devices associated with low pressure, remote sensing, environmental controls, HVAC and industrial controls.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement