Industrial Electronics

RSBS series single-phase compressor soft starters

21 October 2020

Carlo Gavazzi has launched the RSBS series, a compact, single-phase soft-starter. The RSBS is designed for single-phase compressors and is an ideal solution in single phase voltage networks that are prone to voltage fluctuations.

The high inrush current caused by starting compressors in these conditions can cause light to flicker, fuses to Source: Carlo GavazziSource: Carlo Gavazzitrip, generators to stall and other disturbances. The RSBS uses a current limiting algorithm to reduce compressor start current by more than 50% when compared to direct online starters. Its control algorithm automatically detects when the compressor reaches full speed to make sure that the internal bypass relay switches ON when the current is at an optimum level. The RSBS can limit inrush currents up to 45 A under balanced conditions with a maximum ramp-up time of 600 milliseconds. Its special HP function ensures the compressor receives enough starting torque by allowing a maximum current of 80 A even when the pressures are not balanced.

The series is ideal for scroll compressors and piston compressors used in HVAC and refrigeration applications. Download the datasheet for additional information.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement